3M Insulation Tape, Vinyl, 33M, Black; Tape Backing Material 3M 88-SUPER (1"X36YDS)

Description
INSULATION TAPE, VINYL, 33M, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Tape Width - Imperial:1"; Tape Width - Metric:25mm; Tape Length - Imperial:36yard; Tape Length - Metric:33m RoHS Compliant: Yes
Datasheet
Description
INSULATION TAPE, VINYL, 33M, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Tape Width - Imperial:1"; Tape Width - Metric:25mm; Tape Length - Imperial:36yard; Tape Length - Metric:33m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Tape, Vinyl, 33M, Black; Tape Backing Material 3M - 09J7491 - Newark, An Avnet Company
Chicago, IL, United States
Insulation Tape, Vinyl, 33M, Black; Tape Backing Material 3M
09J7491
Insulation Tape, Vinyl, 33M, Black; Tape Backing Material 3M 09J7491
INSULATION TAPE, VINYL, 33M, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Tape Width - Imperial:1"; Tape Width - Metric:25mm; Tape Length - Imperial:36yard; Tape Length - Metric:33m RoHS Compliant: Yes

INSULATION TAPE, VINYL, 33M, BLACK; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Tape Width - Imperial:1"; Tape Width - Metric:25mm; Tape Length - Imperial:36yard; Tape Length - Metric:33m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 09J7491
Product Name Insulation Tape, Vinyl, 33M, Black; Tape Backing Material 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety WalkT Medium Texture Anti-Slip Tape - 370 Safety - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0450 inches (1.14 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details