"60 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 60, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPV60-ND | 4999746 | 99K0949 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 60, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 1000 volts | ||
| Current Rating | 1.0 amps |