3M PCB Sockets 8550-4500PL

Description
3M 8550-4500PL PCB Socket
Request a Quote Datasheet
Description
3M 8550-4500PL PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 4999730 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4999730
PCB Sockets 4999730
3M 8550-4500PL PCB Socket

3M 8550-4500PL PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - MSPV50-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
MSPV50-ND
Headers, Receptacles, Female Sockets MSPV50-ND
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
315-8550-4500PL
Electronic Connector 315-8550-4500PL
50 Pos 2.54mm Gold Female Socket Header, Straight Thru-Hole Product overview: 8550-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-8550-4500PL can be used for catalog matching and distributor lookup.

50 Pos 2.54mm Gold Female Socket Header, Straight Thru-Hole Product overview: 8550-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-8550-4500PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 8550-4500PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
8550-4500PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 8550-4500PL
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 99K0941 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
99K0941
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 99K0941
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems 3M - 57AJ4506 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems 3M
57AJ4506
Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems 3M 57AJ4506
CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series RoHS Compliant: Yes

CONNECTOR, RCPT, 50POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Je150318796 8550-4500Pl =50/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M - 80AH1113 - Newark, An Avnet Company
Chicago, IL, United States
Je150318796 8550-4500Pl =50/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M
80AH1113
Je150318796 8550-4500Pl =50/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M 80AH1113
JE150318796 8550-4500PL =50/2R/BM SKT/.100/STR/NFLG/.1 12/ROHS ROHS COMPLIANT: YES

JE150318796 8550-4500PL =50/2R/BM SKT/.100/STR/NFLG/.112/ROHS ROHS COMPLIANT: YES

Supplier's Site Datasheet
Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails - 70114376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails
70114376
Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails 70114376
Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails

Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4999730 MSPV50-ND 315-8550-4500PL 8550-4500PL 99K0941 57AJ4506 80AH1113 70114376
Product Name PCB Sockets Headers, Receptacles, Female Sockets Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 50, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M Connector, Rcpt, 50Pos, 2Row, 2.54Mm; Connector Systems 3M Je150318796 8550-4500Pl =50/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M Polarized Boardmount Socket (50 pos) .100 centerline straight solder tails
Geometry Straight; Straight Straight
Termination Solder Solder Kinked Pin, Solder Solder
Mounting Through hole Through Hole Through Hole Through Hole Mount
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data