3M Board to Board & Mezzanine Connectors 8540-4500PL

Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 8540-4500PL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
8540-4500PL
Board to Board & Mezzanine Connectors 8540-4500PL
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
8540-4500PL
Board to Board & Mezzanine Connectors 8540-4500PL
3M Polarized Boardmount Socket, 8500 Se

3M Polarized Boardmount Socket, 8500 Se

Buy Now
PCB Sockets - 4999724 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4999724
PCB Sockets 4999724
3M 8540-4500PL PCB Socket

3M 8540-4500PL PCB Socket

Supplier's Site
Headers, Receptacles, Female Sockets - MSPV40-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
MSPV40-ND
Headers, Receptacles, Female Sockets MSPV40-ND
"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 8540-4500PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
8540-4500PL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 8540-4500PL
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems 3M - 34P8805 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems 3M
34P8805
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems 3M 34P8805
BOARD TO BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 99K0940 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
99K0940
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 99K0940
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8540-4500PL 4999724 MSPV40-ND 8540-4500PL 34P8805 99K0940
Product Name Board to Board & Mezzanine Connectors PCB Sockets Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board, Receptacle, 40 Position, 2Row; Connector Systems 3M Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Connector Type Board to Board Connector Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Geometry Straight; Straight
Termination Solder Kinked Pin, Solder
Mounting Through hole Through Hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Custom Spring Probe Interposers: Utilizes low profile, high density spring probe technology -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Thru-hole or SMT terminations
View Details
PCB Headers - 1730959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details