3M Sealing Tape, Pet Film, 216Ft X 2; Tape Type 3M 853 2 IN X 72 YD

Description
SEALING TAPE, PET FILM, 216FT X 2"; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: NA
Datasheet
Description
SEALING TAPE, PET FILM, 216FT X 2"; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Pet Film, 216Ft X 2; Tape Type 3M - 29K7659 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Pet Film, 216Ft X 2; Tape Type 3M
29K7659
Sealing Tape, Pet Film, 216Ft X 2; Tape Type 3M 29K7659
SEALING TAPE, PET FILM, 216FT X 2"; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: NA

SEALING TAPE, PET FILM, 216FT X 2"; Tape Type:Film Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.2 mil (0.055 mm); Roll Length - Imperial:216ft; Roll Length - Metric:66m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7659
Product Name Sealing Tape, Pet Film, 216Ft X 2; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data