"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Manufacturer: 3M
Win Source Part Number: 908544-8526-4500PL
Series: 8500
Operating Temperature Range: -55°C ~ 105°C
Features: 26 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: 8526
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: JE150318754, 85264500PL, 4547452262885, MSPV26, 150318754, 54745226288, 7000007578, 47452262885
26 Pos 2.54mm Gold Female Socket Header, Straight, Thru-Hole Product overview: 8526-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-8526-4500PL can be used for catalog matching and distributor lookup.
CONN RCPT 26POS 0.1 GOLD PCB
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 26, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
Polarized Boardmount Socket (26 pos) .100 centerline straight solder tails
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPV26-ND | 908544-8526-4500PL | 315-8526-4500PL | 4999702 | 8526-4500PL | 99K0938 | 70114375 |
| Product Name | Headers, Receptacles, Female Sockets | Rectangular Connectors - 8526-4500PL | Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 26, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M | Polarized Boardmount Socket (26 pos) .100 centerline straight solder tails |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through hole | Through Hole | |||
| Voltage Rating | 1000 volts | 1000 volts | 1000 volts | ||||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | 1.0 amps |