3M Rectangular Connectors - 8520-4500PL 8520-4500PL

Description
Manufacturer: 3M Win Source Part Number: 758888-8520-4500PL Series: 8500 Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: 8500 Insulation Color: Gray Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 758888-8520-4500PL Series: 8500 Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: 8500 Insulation Color: Gray Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 8520-4500PL - 758888-8520-4500PL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 8520-4500PL
758888-8520-4500PL
Rectangular Connectors - 8520-4500PL 758888-8520-4500PL
Manufacturer: 3M Win Source Part Number: 758888-8520-4500PL Series: 8500 Packaging: Bulk Number of Positions: 20 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Voltage Rating: 1000V Current Rating: 1A Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 12μin (0.30μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: Flash Family Name: 8500 Insulation Color: Gray Categories: Connectors, Interconnects Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Manufacturer Homepage: www.3m.comesd RoHS State: Request Verification Introduction Date: October 20, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 758888-8520-4500PL
Series: 8500
Packaging: Bulk
Number of Positions: 20
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Voltage Rating: 1000V
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 12μin (0.30μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: Flash
Family Name: 8500
Insulation Color: Gray
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Manufacturer Homepage: www.3m.comesd
RoHS State: Request Verification
Introduction Date: October 20, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PCB Sockets - 4999695 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4999695
PCB Sockets 4999695
3M 8520-4500PL PCB Socket

3M 8520-4500PL PCB Socket

Supplier's Site
Singapore, Singapore
1A Electronic Connector
315-8520-4500PL
1A Electronic Connector 315-8520-4500PL
20 Pos 2.54mm Gold Socket Header, Straight, Thru-Hole, 1A Product overview: 8520-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-8520-4500PL can be used for catalog matching and distributor lookup.

20 Pos 2.54mm Gold Socket Header, Straight, Thru-Hole, 1A Product overview: 8520-4500PL from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-8520-4500PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - MSPV20-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
MSPV20-ND
Headers, Receptacles, Female Sockets MSPV20-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails - 70114390 - Allied Electronics, Inc.
Fort Worth, TX, USA
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails
70114390
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails 70114390
Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails

Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails

Supplier's Site
Je150318747 8520-4500Pl=20/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M - 82AC2014 - Newark, An Avnet Company
Chicago, IL, United States
Je150318747 8520-4500Pl=20/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M
82AC2014
Je150318747 8520-4500Pl=20/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M 82AC2014
JE150318747 8520-4500PL=20/2R/BM SKT/.100/STR/NFLG/.1 12/ROHS ROHS COMPLIANT: YES

JE150318747 8520-4500PL=20/2R/BM SKT/.100/STR/NFLG/.112/ROHS ROHS COMPLIANT: YES

Supplier's Site
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M - 60AJ4934 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M
60AJ4934
Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M 60AJ4934
CONN, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

CONN, RCPT, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 758888-8520-4500PL 4999695 315-8520-4500PL MSPV20-ND 70114390 82AC2014 60AJ4934
Product Name Rectangular Connectors - 8520-4500PL PCB Sockets 1A Electronic Connector Headers, Receptacles, Female Sockets Polarized Boardmount Socket (20 pos) .100 centerline straight solder tails Je150318747 8520-4500Pl=20/2R/bm Skt/.100/str/nflg/.112/rohs Rohs Compliant 3M Conn, Rcpt, 20Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector
Termination Kinked Pin, Solder Solder Solder
Mounting Through Hole Through hole Through Hole Through Hole Mount
Voltage Rating 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data