"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
CONN RCPT 16POS 0.1 GOLD PCB
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 16, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSPV16-ND | 4999689 | 8516-4500PL | 99K0936 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 16, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole | Through hole | Through Hole | |
| Voltage Rating | 1000 volts | 1000 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |