3M Headers, Receptacles, Female Sockets 8510-4500PL

Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote
Description
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Board-To-Board Connector, 8500 Series, is a through-hole receptacle designed for reliable connections in electronic applications. It features a 10-position configuration with a 2.54 mm pitch and gold-plated contacts, ensuring good conductivity and corrosion resistance. The connector is constructed from a UL 94V-0 rated glass-filled polyester body, providing durability and flammability resistance. This connector supports a current rating of 1 A and has an insulation resistance greater than 1 vó 10^9 Ω at 500 V DC. It can withstand a voltage of 1,000 V RMS at sea level, making it suitable for various electrical environments. The operating temperature range is from -55°C to 105°C, allowing for versatility in different applications. The connector is RoHS compliant, adhering to environmental regulations regarding hazardous substances. It includes a board retention feature to secure the connector during soldering processes, enhancing reliability in assembly. The design also incorporates centerbump polarization for proper mating with compatible headers.

Datasheet Summary
Powered by GS/AI

The 3M Board-To-Board Connector, 8500 Series, is a through-hole receptacle designed for reliable connections in electronic applications. It features a 10-position configuration with a 2.54 mm pitch and gold-plated contacts, ensuring good conductivity and corrosion resistance. The connector is constructed from a UL 94V-0 rated glass-filled polyester body, providing durability and flammability resistance. This connector supports a current rating of 1 A and has an insulation resistance greater than 1 vó 10^9 Ω at 500 V DC. It can withstand a voltage of 1,000 V RMS at sea level, making it suitable for various electrical environments. The operating temperature range is from -55°C to 105°C, allowing for versatility in different applications. The connector is RoHS compliant, adhering to environmental regulations regarding hazardous substances. It includes a board retention feature to secure the connector during soldering processes, enhancing reliability in assembly. The design also incorporates centerbump polarization for proper mating with compatible headers.

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - MSPV10-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
MSPV10-ND
Headers, Receptacles, Female Sockets MSPV10-ND
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 4999673 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
4999673
PCB Sockets 4999673
3M 8510-4500PL PCB Socket

3M 8510-4500PL PCB Socket

Supplier's Site
Rectangular Connectors - 8510-4500PL - 858411-8510-4500PL - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 8510-4500PL
858411-8510-4500PL
Rectangular Connectors - 8510-4500PL 858411-8510-4500PL
Manufacturer: 3M Win Source Part Number: 858411-8510-4500PL Series: 8500 Operating Temperature Range: -55°C ~ 105°C Features: 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: 8510 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 150318721, 4547452262854, 47452262854, 54745226285, 7000007575, 85104500PL, JE150318721, MSPV10

Manufacturer: 3M
Win Source Part Number: 858411-8510-4500PL
Series: 8500
Operating Temperature Range: -55°C ~ 105°C
Features: 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: 8510
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 150318721, 4547452262854, 47452262854, 54745226285, 7000007575, 85104500PL, JE150318721, MSPV10

Buy Now Datasheet
Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails - 70114388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails
70114388
Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails 70114388
Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails

Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails

Supplier's Site
Board To Board, Receptacle, 10 Position, 2Row; Connector Systems 3M - 34P8802 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 10 Position, 2Row; Connector Systems 3M
34P8802
Board To Board, Receptacle, 10 Position, 2Row; Connector Systems 3M 34P8802
BOARD TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:8500 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Je150318721 8510-4500Pl=10/bmskt/rc/2R/.100/str/nflg/.112/10 Rohs Compliant 3M - 29AC1577 - Newark, An Avnet Company
Chicago, IL, United States
Je150318721 8510-4500Pl=10/bmskt/rc/2R/.100/str/nflg/.112/10 Rohs Compliant 3M
29AC1577
Je150318721 8510-4500Pl=10/bmskt/rc/2R/.100/str/nflg/.112/10 Rohs Compliant 3M 29AC1577
JE150318721 8510-4500PL=10/BMSKT /RC/2R/.100/STR/NFLG /.112/10 ROHS COMPLIANT: YES

JE150318721 8510-4500PL=10/BMSKT/RC/2R/.100/STR/NFLG/.112/10 ROHS COMPLIANT: YES

Supplier's Site
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 99K0935 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
99K0935
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 99K0935
Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MSPV10-ND 4999673 858411-8510-4500PL 70114388 34P8802 29AC1577 99K0935
Product Name Headers, Receptacles, Female Sockets PCB Sockets Rectangular Connectors - 8510-4500PL Polarized Boardmount Socket (10 pos) .100 centerline straight solder tails Board To Board, Receptacle, 10 Position, 2Row; Connector Systems 3M Je150318721 8510-4500Pl=10/bmskt/rc/2R/.100/str/nflg/.112/10 Rohs Compliant 3M Board-To-Board Connector, 8500 Series, Through Hole, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Mounting Through Hole Through hole Through Hole Through Hole Mount
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data