3M Cables, Wires - Management - Splice Enclosures, Protection 85-14

Description
Win Source Part Number: 1136104-85-14 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: Scotchcast™ Type: Power Cable Splice Kit Package: Bulk Standard Package: 1 Number of Cable Pairs: 1 Pair @ 2/0-4/0 AWG Alternative Parts (Cross-Reference): 80610077127; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 3909.50.5000 Mfr: 3M Other Names: 00054007118480,05400 711848,3M160746,7000 132288,80610077127,8 5-14-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1136104-85-14 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: Scotchcast™ Type: Power Cable Splice Kit Package: Bulk Standard Package: 1 Number of Cable Pairs: 1 Pair @ 2/0-4/0 AWG Alternative Parts (Cross-Reference): 80610077127; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 3909.50.5000 Mfr: 3M Other Names: 00054007118480,05400 711848,3M160746,7000 132288,80610077127,8 5-14-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - 85-14 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
85-14
Cables, Wires - Management - Splice Enclosures, Protection 85-14
Win Source Part Number: 1136104-85-14 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: Scotchcast™ Type: Power Cable Splice Kit Package: Bulk Standard Package: 1 Number of Cable Pairs: 1 Pair @ 2/0-4/0 AWG Alternative Parts (Cross-Reference): 80610077127; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 3909.50.5000 Mfr: 3M Other Names: 00054007118480,05400 711848,3M160746,7000 132288,80610077127,8 5-14-ND

Win Source Part Number: 1136104-85-14
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: Scotchcast™
Type: Power Cable Splice Kit
Package: Bulk
Standard Package: 1
Number of Cable Pairs: 1 Pair @ 2/0-4/0 AWG
Alternative Parts (Cross-Reference): 80610077127;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3909.50.5000
Mfr: 3M
Other Names: 00054007118480,05400711848,3M160746,7000132288,80610077127,85-14-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 85-14
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details