IC Socket, 68 Contact(s) Product overview: 8468-21B1-RK-TR from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8468-21B1-RK-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1162176-8468-21B1-RK
Category: Connectors, Interconnects>Socket
Series: 8400
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tape & Reel
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 68 (4 x 17)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0µin (4.06µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0µin (4.06µm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.132" (3.35mm)
Contact Resistance: 15mOhm
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111663318,3M682
Base Product Number: 8468
68 (4 x 17) Pos PLCC Socket Tin Surface Mount
68 (4 x 17) Pos PLCC Socket Tin Surface Mount
CONN SOCKET PLCC 68POS TIN
PLCC SOCKET, TIN, 68POS, 1.27MM, SMT; No. of Contacts:68Contacts;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 409-8468-21B1-RK-TR | 1162176-8468-21B1-RK-TR | 3M6821B1TR-ND | 8468-21B1-RK-TR | 34P8796 |
| Product Name | Electronic Connector | Connectors, Interconnects - Sockets for ICs, Transistors | IC Sockets | Sockets for ICs, Transistors | Plcc Socket, Tin, 68Pos, 1.27Mm, Smt; No. Of Contacts 3M |
| Gender | Female / Jack |