3M SMD Electronic Connector 8468-21A1-RK-TP

Description
PLCC Socket 68 Pos 1.27mm SMD Solder Female Tin Product overview: 8468-21A1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8468-21A1-RK-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PLCC Socket 68 Pos 1.27mm SMD Solder Female Tin Product overview: 8468-21A1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8468-21A1-RK-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
409-8468-21A1-RK-TP
SMD Electronic Connector 409-8468-21A1-RK-TP
PLCC Socket 68 Pos 1.27mm SMD Solder Female Tin Product overview: 8468-21A1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8468-21A1-RK-TP can be used for catalog matching and distributor lookup.

PLCC Socket 68 Pos 1.27mm SMD Solder Female Tin Product overview: 8468-21A1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8468-21A1-RK-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Sockets for ICs, Transistors - 996673-8468-21A1-RK-TP - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
996673-8468-21A1-RK-TP
Connectors, Interconnects - Sockets for ICs, Transistors 996673-8468-21A1-RK-TP
Win Source Part Number: 996673-8468-21A1-RK- TP Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: 8400 Type: PLCC Features: Closed Frame Termination: Solder Package: Tube Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 1,520 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 68 (4 x 17) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 160.0µin (4.06µm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 160.0µin (4.06µm) Contact Material - Post: Copper Alloy Termination Post Length: 0.132" (3.35mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 00051111663240,3M682 1A1,5111166324,51111 663240,7010501753,80 000905424,846821A1RK TP Base Product Number: 8468

Win Source Part Number: 996673-8468-21A1-RK-TP
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: 8400
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tube
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 1,520
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 68 (4 x 17)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0µin (4.06µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0µin (4.06µm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.132" (3.35mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111663240,3M6821A1,5111166324,51111663240,7010501753,80000905424,846821A1RKTP
Base Product Number: 8468

Buy Now Datasheet
IC Sockets - 3M6821A1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M6821A1-ND
IC Sockets 3M6821A1-ND
68 (4 x 17) Pos PLCC Socket Tin Surface Mount

68 (4 x 17) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
80000905424 8468-21A1-Rk-Tp=Plcc68,smt,150Sn,post,tube 3M - 34P8794 - Newark, An Avnet Company
Chicago, IL, United States
80000905424 8468-21A1-Rk-Tp=Plcc68,smt,150Sn,post,tube 3M
34P8794
80000905424 8468-21A1-Rk-Tp=Plcc68,smt,150Sn,post,tube 3M 34P8794
80000905424 8468-21A1-RK-TP=PLCC 68,SMT,150SN,POST,TU BE

80000905424 8468-21A1-RK-TP=PLCC68,SMT,150SN,POST,TUBE

Supplier's Site
Sockets for ICs, Transistors - 8468-21A1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8468-21A1-RK-TP
Sockets for ICs, Transistors 8468-21A1-RK-TP
CONN SOCKET PLCC 68POS TIN

CONN SOCKET PLCC 68POS TIN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 409-8468-21A1-RK-TP 996673-8468-21A1-RK-TP 3M6821A1-ND 34P8794 8468-21A1-RK-TP
Product Name SMD Electronic Connector Connectors, Interconnects - Sockets for ICs, Transistors IC Sockets 80000905424 8468-21A1-Rk-Tp=Plcc68,smt,150Sn,post,tube 3M Sockets for ICs, Transistors
Gender Female / Jack
Unlock Full Specs
to access all available technical data