3M IC Sockets 8452-21B1-RK-TP

Description
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet
Description
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5221B1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5221B1-ND
IC Sockets 3M5221B1-ND
52 (4 x 13) Pos PLCC Socket Tin Surface Mount

52 (4 x 13) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 8452-21B1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8452-21B1-RK-TP
Sockets for ICs, Transistors 8452-21B1-RK-TP
CONN SOCKET PLCC 52POS TIN

CONN SOCKET PLCC 52POS TIN

Supplier's Site Datasheet
Plcc Socket, Tin, 52Pos, 1.27Mm, Smt; No. Of Contacts 3M - 34P8791 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, Tin, 52Pos, 1.27Mm, Smt; No. Of Contacts 3M
34P8791
Plcc Socket, Tin, 52Pos, 1.27Mm, Smt; No. Of Contacts 3M 34P8791
PLCC SOCKET, TIN, 52POS, 1.27MM, SMT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, TIN, 52POS, 1.27MM, SMT; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5221B1-ND 8452-21B1-RK-TP 34P8791
Product Name IC Sockets Sockets for ICs, Transistors Plcc Socket, Tin, 52Pos, 1.27Mm, Smt; No. Of Contacts 3M
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details