Win Source Part Number: 1381197-8452-21A1-RK
Category: Connectors, Interconnects>Socket
Series: 8400
Type: PLCC
Features: Closed Frame
Termination: Solder
Package: Tube
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 52 (4 x 13)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 160.0µin (4.06µm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 160.0µin (4.06µm)
Contact Material - Post: Copper Alloy
Termination Post Length: 0.132" (3.35mm)
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 8452
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 23 pcs
52 (4 x 13) Pos PLCC Socket Tin Surface Mount
CONN, PLCC SOCKET, 52POS, 1.27MM; No. of Contacts:52Contacts;
CONN SOCKET PLCC 52POS TIN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1381197-8452-21A1-RK-TP | 3M5221A1-ND | 34P8790 | 8452-21A1-RK-TP |
| Product Name | Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets | IC Sockets | Conn, Plcc Socket, 52Pos, 1.27Mm; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Termination | Solder |