3M IC Sockets 8452-11B1-RK-TP

Description
52 (4 x 13) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
52 (4 x 13) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5211B1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5211B1-ND
IC Sockets 3M5211B1-ND
52 (4 x 13) Pos PLCC Socket Tin Through Hole

52 (4 x 13) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Connector, Plcc Socket, 52 Position, Through Hole; No. Of Contacts 3M - 34P8789 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plcc Socket, 52 Position, Through Hole; No. Of Contacts 3M
34P8789
Connector, Plcc Socket, 52 Position, Through Hole; No. Of Contacts 3M 34P8789
CONNECTOR, PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, PLCC SOCKET, 52 POSITION, THROUGH HOLE; No. of Contacts:52Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
80000905275 8452-11B1-Rk-Tp=Plcc52,thru-Hole,150Sn,tubelowte Rohs Compliant 3M - 26AC8845 - Newark, An Avnet Company
Chicago, IL, United States
80000905275 8452-11B1-Rk-Tp=Plcc52,thru-Hole,150Sn,tubelowte Rohs Compliant 3M
26AC8845
80000905275 8452-11B1-Rk-Tp=Plcc52,thru-Hole,150Sn,tubelowte Rohs Compliant 3M 26AC8845
80000905275 8452-11B1-RK-TP=PLCC 52,THRU-HOLE,150SN,T UBELOWTE ROHS COMPLIANT: YES

80000905275 8452-11B1-RK-TP=PLCC52,THRU-HOLE,150SN,TUBELOWTE ROHS COMPLIANT: YES

Supplier's Site
Sockets for ICs, Transistors - 8452-11B1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8452-11B1-RK-TP
Sockets for ICs, Transistors 8452-11B1-RK-TP
CONN SOCKET PLCC 52POS TIN

CONN SOCKET PLCC 52POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5211B1-ND 34P8789 8452-11B1-RK-TP
Product Name IC Sockets Connector, Plcc Socket, 52 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data