Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
845-300 -- ADHESIVE TAPES
3M
Adhesive Tapes
845-300
Description
Scotch Book Tape, 845-300, 3 in x 540 i
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Scotch Book Tape, 845-300, 3 in x 540 i
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
845-300
Adhesive Tapes
845-300
Scotch Book Tape, 845-300, 3 in x 540 i
Scotch Book Tape, 845-300, 3 in x 540 i
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Tapes
Product Number
845-300
Product Name
Adhesive Tapes
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Golden Collar Technology Co., Ltd .
High-Temperature PTFE Tape
Specs
Carrier / Backing
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA408FG
Specs
Type
Adhesive; Double- Sided
Features
Thermally conductive
Color
White
View Details
Budnick Converting, Inc.
Foil/Glass Tape
2925-7
Specs
Type
Adhesive
Thickness
0.0070 inches (0.1778 mm)
Adhesive
Aluminum/Cloth
View Details
MOCAP LLC
Polyester High Temperature Masking Tape
MCT-620-1.5
Specs
Features
Removable / Reusable
Width
1.5 inches (38.1 mm)
Carrier / Backing
Polyester
View Details