3M IC Sockets 8432-21B1-RK-TP

Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote
Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M PLCC Socket, part number 34P8784, is a 32-position surface mount vertical socket designed for chip carriers conforming to JEDEC outlines MO-047 and MO-052. It features a low-profile design and is compatible with automated loading equipment. The socket has an open top design that allows for unrestricted airflow and includes molded slots for easy device extraction. It is suitable for wave soldering but not for reflow soldering. The socket is constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating and is colored black. The contacts are made from copper alloy with a nickel underplating of 50 µ" and a matte tin overall wiping area of 160 µ". Electrical specifications include a contact resistance of 15 mΩ, insulation resistance greater than 103 MΩ, and a capacitance of less than 1 pF at 1 MHz. The operating temperature range is from -40°C to +105°C. This product is RoHS compliant, and users should consider the potential for tin whisker growth due to the tin plating on the contacts, especially in environments with mechanical stresses, humidity, and thermal cycling.

Datasheet Summary
Powered by GS/AI

The 3M PLCC Socket, part number 34P8784, is a 32-position surface mount vertical socket designed for chip carriers conforming to JEDEC outlines MO-047 and MO-052. It features a low-profile design and is compatible with automated loading equipment. The socket has an open top design that allows for unrestricted airflow and includes molded slots for easy device extraction. It is suitable for wave soldering but not for reflow soldering. The socket is constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating and is colored black. The contacts are made from copper alloy with a nickel underplating of 50 µ" and a matte tin overall wiping area of 160 µ". Electrical specifications include a contact resistance of 15 mΩ, insulation resistance greater than 103 MΩ, and a capacitance of less than 1 pF at 1 MHz. The operating temperature range is from -40°C to +105°C. This product is RoHS compliant, and users should consider the potential for tin whisker growth due to the tin plating on the contacts, especially in environments with mechanical stresses, humidity, and thermal cycling.

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M3221B1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M3221B1-ND
IC Sockets 3M3221B1-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Sockets for ICs, Transistors - 8432-21B1-RK-TP - 858395-8432-21B1-RK-TP - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 8432-21B1-RK-TP
858395-8432-21B1-RK-TP
Sockets for ICs, Transistors - 8432-21B1-RK-TP 858395-8432-21B1-RK-TP
Manufacturer: 3M Win Source Part Number: 858395-8432-21B1-RK- TP Series: 8400 Operating Temperature Range: -40°C ~ 105°C Features: 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount Package: Tube Mounting: Surface Mount Family Name: 8432 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1914 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.69.4040 Other Part Number: 51111663141, 80000905325, 00051111663141, 5111166314, 7000057175, 843221B1RKTP, 3M3221B1

Manufacturer: 3M
Win Source Part Number: 858395-8432-21B1-RK-TP
Series: 8400
Operating Temperature Range: -40°C ~ 105°C
Features: 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Package: Tube
Mounting: Surface Mount
Family Name: 8432
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1914
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.69.4040
Other Part Number: 51111663141, 80000905325, 00051111663141, 5111166314, 7000057175, 843221B1RKTP, 3M3221B1

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
409-8432-21B1-RK-TP
SMD Electronic Connector 409-8432-21B1-RK-TP
PLCC32 Socket, 32 Pos, Surface Mount, Tin Plated Product overview: 8432-21B1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8432-21B1-RK-TP can be used for catalog matching and distributor lookup.

PLCC32 Socket, 32 Pos, Surface Mount, Tin Plated Product overview: 8432-21B1-RK-TP from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-8432-21B1-RK-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
80000905325 8432-21B1-Rk-Tp=Plcc32,smt,150Sn,nopost,tube Rohs Compliant 3M - 26AC8841 - Newark, An Avnet Company
Chicago, IL, United States
80000905325 8432-21B1-Rk-Tp=Plcc32,smt,150Sn,nopost,tube Rohs Compliant 3M
26AC8841
80000905325 8432-21B1-Rk-Tp=Plcc32,smt,150Sn,nopost,tube Rohs Compliant 3M 26AC8841
80000905325 8432-21B1-RK-TP=PLCC 32,SMT,150SN,NOPOST, TUBE ROHS COMPLIANT: YES

80000905325 8432-21B1-RK-TP=PLCC32,SMT,150SN,NOPOST,TUBE ROHS COMPLIANT: YES

Supplier's Site
Plcc Socket, 32 Position, Surface Mount Vertical; No. Of Contacts 3M - 34P8784 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 32 Position, Surface Mount Vertical; No. Of Contacts 3M
34P8784
Plcc Socket, 32 Position, Surface Mount Vertical; No. Of Contacts 3M 34P8784
PLCC SOCKET, 32 POSITION, SURFACE MOUNT VERTICAL; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 32 POSITION, SURFACE MOUNT VERTICAL; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 8432-21B1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8432-21B1-RK-TP
Sockets for ICs, Transistors 8432-21B1-RK-TP
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M3221B1-ND 858395-8432-21B1-RK-TP 409-8432-21B1-RK-TP 26AC8841 8432-21B1-RK-TP
Product Name IC Sockets Sockets for ICs, Transistors - 8432-21B1-RK-TP SMD Electronic Connector 80000905325 8432-21B1-Rk-Tp=Plcc32,smt,150Sn,nopost,tube Rohs Compliant 3M Sockets for ICs, Transistors
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data