3M IC Sockets 8432-11B1-RK-TP

Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M3211B1-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M3211B1-ND
IC Sockets 3M3211B1-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 8432-11B1-RK-TP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
8432-11B1-RK-TP
Sockets for ICs, Transistors 8432-11B1-RK-TP
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet
Ic Socket, Plcc, 32 Position, Th; No. Of Contacts 3M - 34P8782 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Plcc, 32 Position, Th; No. Of Contacts 3M
34P8782
Ic Socket, Plcc, 32 Position, Th; No. Of Contacts 3M 34P8782
IC SOCKET, PLCC, 32 POSITION, TH; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

IC SOCKET, PLCC, 32 POSITION, TH; No. of Contacts:32Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:8400 Series; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M3211B1-ND 8432-11B1-RK-TP 34P8782
Product Name IC Sockets Sockets for ICs, Transistors Ic Socket, Plcc, 32 Position, Th; No. Of Contacts 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data