28 (4 x 7) Pos PLCC Socket Tin Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
28 (4 x 7) Pos PLCC Socket Tin Surface Mount
PLCC SOCKET, TIN, 28POS, 1.27MM, SMT; No. of Contacts:28Contacts;
PLCC SOCKET, TIN, 28POS, 1.27MM, SMT; No. of Contacts:28Contacts;
CONN SOCKET PLCC 28POS TIN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M2821B1TR-ND | 55AH0028 | 8428-21B1-RK-TR |
| Product Name | IC Sockets | Plcc Socket, Tin, 28Pos, 1.27Mm, Smt; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Mounting | Surface Mount |