3M Heat Shrink Tubing 8427-12

Description
EPDM rubber coldshrink tubing,17.5mm dia
Request a Quote Datasheet
Description
EPDM rubber coldshrink tubing,17.5mm dia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 2517601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2517601
Heat Shrink Tubing 2517601
EPDM rubber coldshrink tubing,17.5mm dia

EPDM rubber coldshrink tubing,17.5mm dia

Supplier's Site
Tubing, Shrink; 0.67 in. (Min.) to 1.38in. (Max.); 12.0 in.; Black - 70113639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing, Shrink; 0.67 in. (Min.) to 1.38in. (Max.); 12.0 in.; Black
70113639
Tubing, Shrink; 0.67 in. (Min.) to 1.38in. (Max.); 12.0 in.; Black 70113639
Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has been positioned for installation over an inline connection, coupling or termination, the core is removed allowing the tube to shrink and form a water-resistant seal. 3M Cold shrink connector insulators are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, et

Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength
The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has been positioned for installation over an inline connection, coupling or termination, the core is removed allowing the tube to shrink and form a water-resistant seal.
3M Cold shrink connector insulators are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, et

Supplier's Site
Cold Shrink Insulator/sleeve, Str, 35.1Mm Id, Black; Sleeving / Tubing Type 3M - 88F2692 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, 35.1Mm Id, Black; Sleeving / Tubing Type 3M
88F2692
Cold Shrink Insulator/sleeve, Str, 35.1Mm Id, Black; Sleeving / Tubing Type 3M 88F2692
COLD SHRINK INSULATOR/SLEEVE, STR, 35.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:35.1mm; Length - Metric:305mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, 35.1MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:35.1mm; Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 2517601 70113639 88F2692
Product Name Heat Shrink Tubing Tubing, Shrink; 0.67 in. (Min.) to 1.38in. (Max.); 12.0 in.; Black Cold Shrink Insulator/sleeve, Str, 35.1Mm Id, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing; Cold Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3150 inch (8 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Push-in sleeve - NPQH-D-S10-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details