EPDM rubber cold shrink tubing,3mm dia
Sleeving, Cold Shrink, 9.9 mm, EPDM Rubber (Ethylene Propylene Diene Monomer Rubber), Black, 203 mm RoHS Compliant: Yes
Cold Shrink™ Connector Insulators, 8420 Series, Polypropylene Material, 1400 PSI Tensile Strength
The 8420 series cold shrink connector insulators are open-ended, tubular, rubber sleeves that are factory expanded and assembled onto a removable plastic core. After the tube has been positioned for installation over an inline connection, coupling or termination, the core is removed allowing the tube to shrink and form a water-resistant seal.
3M Cold shrink connector insulators are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, et
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 2517566 | 23M9469 | 70113636 |
| Product Name | Heat Shrink Tubing | Sleeving, Cold Shrink, 9.9 Mm, Epdm Rubber (Ethylene Propylene Diene Monomer Rubber), Black, 203 Mm Rohs Compliant 3M | Tubing, Shrink; 0.10 in. (Min.) to 0.82in. (Max.); 8.0 in.; Black |
| Sleeving | Shrink Tubing; Cold Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Cold Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |