3M Cold Shrink Insulator/sleeve, Str, 4.3Mm Id, Black; Sleeving / Tubing Type 3M 8423-6P

Description
COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes
Datasheet
Description
COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Shrink Insulator/sleeve, Str, 4.3Mm Id, Black; Sleeving / Tubing Type 3M - 18C5502 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, 4.3Mm Id, Black; Sleeving / Tubing Type 3M
18C5502
Cold Shrink Insulator/sleeve, Str, 4.3Mm Id, Black; Sleeving / Tubing Type 3M 18C5502
COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, 4.3MM ID, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 18C5502
Product Name Cold Shrink Insulator/sleeve, Str, 4.3Mm Id, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-175K-3/4-02-QB48IN-5-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details