3M Tape, 65.84M X 38.1Mm, White, Pvf; Tape Type 3M 838 1 1/2 IN X 72 YD

Description
TAPE, 65.84M X 38.1MM, WHITE, PVF; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet
Description
TAPE, 65.84M X 38.1MM, WHITE, PVF; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 65.84M X 38.1Mm, White, Pvf; Tape Type 3M - 29K7637 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 65.84M X 38.1Mm, White, Pvf; Tape Type 3M
29K7637
Tape, 65.84M X 38.1Mm, White, Pvf; Tape Type 3M 29K7637
TAPE, 65.84M X 38.1MM, WHITE, PVF; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

TAPE, 65.84M X 38.1MM, WHITE, PVF; Tape Type:Protective Tape; Adhesive Type:Acrylic Adhesive; Tape Colour:White; Total Tape Thickness:3.4 mil (0.09 mm); Roll Length - Imperial:72yard; Roll Length - Metric:65.84m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7637
Product Name Tape, 65.84M X 38.1Mm, White, Pvf; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data