3M D-Sub Connector Assemblies 8350-6005

Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
50 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MFL50K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFL50K-ND
D-Sub Connector Assemblies MFL50K-ND
50 Position D-Sub Receptacle, Female Sockets Connector

50 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8350-6005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8350-6005-ND
D-Sub Connector Assemblies 19-8350-6005-ND
CONN D-SUB RCPT 50POS PNL MT IDC

CONN D-SUB RCPT 50POS PNL MT IDC

Buy Now Datasheet
Socket, D, Idc, 50 Position; No. Of Contacts 3M - 46F4834 - Newark, An Avnet Company
Chicago, IL, United States
Socket, D, Idc, 50 Position; No. Of Contacts 3M
46F4834
Socket, D, Idc, 50 Position; No. Of Contacts 3M 46F4834
SOCKET, D, IDC, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:8300 Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

SOCKET, D, IDC, 50 POSITION; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DD; Product Range:8300 Series; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, 8300 Series, Dd, Receptacle, 50, Metal, Idc / Idt Rohs Compliant 3M - 46WX889 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 8300 Series, Dd, Receptacle, 50, Metal, Idc / Idt Rohs Compliant 3M
46WX889
D Sub Connector, 8300 Series, Dd, Receptacle, 50, Metal, Idc / Idt Rohs Compliant 3M 46WX889
D Sub Connector, 8300 Series, DD, Receptacle, 50, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, 8300 Series, DD, Receptacle, 50, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
Uu004870810 8350-6005=50/d-Sub/skt/opn/30Avg Rohs Compliant 3M - 82AC2012 - Newark, An Avnet Company
Chicago, IL, United States
Uu004870810 8350-6005=50/d-Sub/skt/opn/30Avg Rohs Compliant 3M
82AC2012
Uu004870810 8350-6005=50/d-Sub/skt/opn/30Avg Rohs Compliant 3M 82AC2012
UU004870810 8350-6005=50/D-SUB/S KT/OPN/30AVG ROHS COMPLIANT: YES

UU004870810 8350-6005=50/D-SUB/SKT/OPN/30AVG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MFL50K-ND 46F4834 46WX889 82AC2012
Product Name D-Sub Connector Assemblies Socket, D, Idc, 50 Position; No. Of Contacts 3M D Sub Connector, 8300 Series, Dd, Receptacle, 50, Metal, Idc / Idt Rohs Compliant 3M Uu004870810 8350-6005=50/d-Sub/skt/opn/30Avg Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm SMA Straight Plug - 150514 - PIC Wire & Cable
Specs
Geometry Straight
View Details