3M D-Sub Connector Assemblies 8337-8000

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 3M11963-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
3M11963-ND
D-Sub Connector Assemblies 3M11963-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8337-8000-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8337-8000-ND
D-Sub Connector Assemblies 19-8337-8000-ND
CONN D-SUB RCPT 37POS PNL MT IDC

CONN D-SUB RCPT 37POS PNL MT IDC

Buy Now Datasheet
Connector, Socket; Copper Alloy; Nickel(Underplating); 2.74 in. - 70114159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Socket; Copper Alloy; Nickel(Underplating); 2.74 in.
70114159
Connector, Socket; Copper Alloy; Nickel(Underplating); 2.74 in. 70114159
3M™ D Sub Socket Connector, Copper Alloy Contact Material Improved metal strain relief - hooks directly to metal shell Low profile 26 & 28 AWG solid or stranded conductor. Glass filled polyester insulation.

3M™ D Sub Socket Connector, Copper Alloy Contact Material

  • Improved metal strain relief - hooks directly to metal shell
  • Low profile
    26 & 28 AWG solid or stranded conductor. Glass filled polyester insulation.
Supplier's Site
Connector,d-Shell,cable Mount,plug,37 Contacts,skt,0.109 Pitch,idc Terminal,hole .099-.111 Rohs Compliant 3M - 92F422 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,cable Mount,plug,37 Contacts,skt,0.109 Pitch,idc Terminal,hole .099-.111 Rohs Compliant 3M
92F422
Connector,d-Shell,cable Mount,plug,37 Contacts,skt,0.109 Pitch,idc Terminal,hole .099-.111 Rohs Compliant 3M 92F422
Connector,D-Shell,Ca ble Mount,PLUG,37 Contacts,SKT,0.109 Pitch,IDC Terminal,HOLE .099-.111 RoHS Compliant: Yes

Connector,D-Shell,Cable Mount,PLUG,37 Contacts,SKT,0.109 Pitch,IDC Terminal,HOLE .099-.111 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11963-ND 70114159 92F422
Product Name D-Sub Connector Assemblies Connector, Socket; Copper Alloy; Nickel(Underplating); 2.74 in. Connector,d-Shell,cable Mount,plug,37 Contacts,skt,0.109 Pitch,idc Terminal,hole .099-.111 Rohs Compliant 3M
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details