3M D-Sub Connector Assemblies 8337-6003

Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
37 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MFL37K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MFL37K-ND
D-Sub Connector Assemblies MFL37K-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8337-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8337-6003-ND
D-Sub Connector Assemblies 19-8337-6003-ND
CONN D-SUB RCPT 37POS PNL MT IDC

CONN D-SUB RCPT 37POS PNL MT IDC

Buy Now Datasheet
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;37 CONTACTS - 70115006 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;37 CONTACTS
70115006
CONNECTOR;D SUBMINIATURE;SOCKET VERSION;37 CONTACTS 70115006
Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 37 position, Socket version, open end cover, through hole mounting
  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    37 position, Socket version, open end cover, through hole mounting
Supplier's Site
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts 3M - 94F7999 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts 3M
94F7999
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts 3M 94F7999
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:8300 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
De610012879 8337-6003=37/dsub/skt/opn/thdins/us/30Avg/100Pa Rohs Compliant 3M - 29AC1555 - Newark, An Avnet Company
Chicago, IL, United States
De610012879 8337-6003=37/dsub/skt/opn/thdins/us/30Avg/100Pa Rohs Compliant 3M
29AC1555
De610012879 8337-6003=37/dsub/skt/opn/thdins/us/30Avg/100Pa Rohs Compliant 3M 29AC1555
DE610012879 8337-6003=37/DSUB/SK T/OPN/THDINS/US/30AV G/100PA ROHS COMPLIANT: YES

DE610012879 8337-6003=37/DSUB/SKT/OPN/THDINS/US/30AVG/100PA ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MFL37K-ND 70115006 94F7999 29AC1555
Product Name D-Sub Connector Assemblies CONNECTOR;D SUBMINIATURE;SOCKET VERSION;37 CONTACTS D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts 3M De610012879 8337-6003=37/dsub/skt/opn/thdins/us/30Avg/100Pa Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
D Sub Connectors - 1223037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details