3M Fiber Optic Connector; Fibre Optic Connector Type 3M 8306

Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:8306 Series; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Description
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:8306 Series; Connector Type:SC Fiber Optic RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector; Fibre Optic Connector Type 3M - 92F1447 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Connector; Fibre Optic Connector Type 3M
92F1447
Fiber Optic Connector; Fibre Optic Connector Type 3M 92F1447
FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:8306 Series; Connector Type:SC Fiber Optic RoHS Compliant: Yes

FIBER OPTIC CONNECTOR; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:8306 Series; Connector Type:SC Fiber Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F1447
Product Name Fiber Optic Connector; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers