3M Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M 8300

Description
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Plastic Body; Product Range:8300 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet
Description
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Plastic Body; Product Range:8300 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M - 83F8368 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M
83F8368
Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M 83F8368
SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Plastic Body; Product Range:8300 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:SC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Plastic Body; Product Range:8300 Series; Body Material:Zirconia Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F8368
Product Name Sc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details