3M Tape 822P

Description
"Protective Tape Rubber Adhesive Clear 4.00"" (101.60mm) X 6.00"" (152.40mm)"
Request a Quote Datasheet
Description
"Protective Tape Rubber Adhesive Clear 4.00"" (101.60mm) X 6.00"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 822P-ND - DigiKey
Thief River Falls, MN, United States
"Protective Tape Rubber Adhesive Clear 4.00"" (101.60mm) X 6.00"" (152.40mm)"

"Protective Tape Rubber Adhesive Clear 4.00"" (101.60mm) X 6.00"" (152.40mm)"

Buy Now Datasheet
Tape, Sealing, Polypropylene, Clear 4Inx; Tape Type 3M - 11N6413 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Sealing, Polypropylene, Clear 4Inx; Tape Type 3M
11N6413
Tape, Sealing, Polypropylene, Clear 4Inx; Tape Type 3M 11N6413
TAPE, SEALING, POLYPROPYLENE, CLEAR 4INX; Tape Type:-; Tape Colour:Transparent; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:822P Series; Colour:Transparent RoHS Compliant: Yes

TAPE, SEALING, POLYPROPYLENE, CLEAR 4INX; Tape Type:-; Tape Colour:Transparent; Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:4"; Tape Width - Metric:101.6mm; Product Range:822P Series; Colour:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 822P-ND 11N6413
Product Name Tape Tape, Sealing, Polypropylene, Clear 4Inx; Tape Type 3M
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details