D Sub Plug 8200 Series IDC 25 way
25 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLG 25POS PNL MNT IDC
3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color
D SUB CONNECTOR, STANDARD, 25 POSITION, PLUG; No. of Contacts:25Contacts;
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7494809P | 7494809 | 8225-6003 | MML25K-ND | 19-8225-6003-ND | 70115001 | 95F9671 |
| Product Name | D Sub Connectors | D Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 25; 8200 Series | D Sub Connector, Standard, 25 Position, Plug; No. Of Contacts 3M |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle; Right angle | Straight | ||||
| Gender | Male / Plug | Male / Plug | |||||
| Termination | Idc | IDC | IDC / IDT |