3M D-Sub Connector Assemblies 8215-6003

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - MML15K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
MML15K-ND
D-Sub Connector Assemblies MML15K-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8215-6003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8215-6003-ND
D-Sub Connector Assemblies 19-8215-6003-ND
CONN D-SUB PLG 15POS PNL MNT IDC

CONN D-SUB PLG 15POS PNL MNT IDC

Buy Now Datasheet
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts 3M - 95F9670 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts 3M
95F9670
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts 3M 95F9670
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 15; 8200 Series - 70115000 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 15; 8200 Series
70115000
D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 15; 8200 Series 70115000
3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color Improved metal strain relief hooks directly to metal shell Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire Low profile tin plated metal ensures long term reliability and EMI/ESD reduction Pins and wiping leaf are plated with 30mil gold 15 position, Pin version, open end cover, threaded insert mounting

3M™ D Subminiature Connector Plug, Copper Alloy Contact Material, Gray Color

  • Improved metal strain relief hooks directly to metal shell
  • Connectors are fully compatible with all 0.50" spaced flat cables with 26 and 28 AWG solid/stranded or 30 Awg solid wire
  • Low profile tin plated metal ensures long term reliability and EMI/ESD reduction
  • Pins and wiping leaf are plated with 30mil gold
    15 position, Pin version, open end cover, threaded insert mounting
Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MML15K-ND 19-8215-6003-ND 95F9670 70115000
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts 3M D-Sub Connector; Plug; Copper Alloy; Gray; Steel; Tin; 15; 8200 Series
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details