3M Fc-Apc Fiber Optic Adapter, Multimode; Fibre Optic Connector Type 3M 8211-APC

Description
FC-APC FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:FC/APC Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes
Datasheet
Description
FC-APC FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:FC/APC Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fc-Apc Fiber Optic Adapter, Multimode; Fibre Optic Connector Type 3M - 83F9136 - Newark, An Avnet Company
Chicago, IL, United States
Fc-Apc Fiber Optic Adapter, Multimode; Fibre Optic Connector Type 3M
83F9136
Fc-Apc Fiber Optic Adapter, Multimode; Fibre Optic Connector Type 3M 83F9136
FC-APC FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:FC/APC Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes

FC-APC FIBER OPTIC ADAPTER, MULTIMODE; Fibre Optic Connector Type:FC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Plastic Body; Product Range:FC/APC Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83F9136
Product Name Fc-Apc Fiber Optic Adapter, Multimode; Fibre Optic Connector Type 3M
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details