3M Free Hanging, Panel Mount 82100-6006RB

Description
100 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
100 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156446-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156446-ND
Free Hanging, Panel Mount 3M156446-ND
100 Position Rectangular Receptacle Connector IDC Gold 30 AWG

100 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 100 Position, 0.05In; Idc Connector Type 3M - 93K7062 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 100 Position, 0.05In; Idc Connector Type 3M
93K7062
Wire-Board Connector, Socket, 100 Position, 0.05In; Idc Connector Type 3M 93K7062
WIRE-BOARD CONNECTOR, SOCKET, 100 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:100Contacts ; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 100 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:100Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156446-ND 93K7062
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 100 Position, 0.05In; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details