3M D-Sub Connector Assemblies 8209-6009

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 8209-6009-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
8209-6009-ND
D-Sub Connector Assemblies 8209-6009-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 19-8209-6009-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
19-8209-6009-ND
D-Sub Connector Assemblies 19-8209-6009-ND
CONN D-SUB PLUG 9POS PNL MNT IDC

CONN D-SUB PLUG 9POS PNL MNT IDC

Buy Now Datasheet
Hard To Find - 8209-6009 - 1133879-8209-6009 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 8209-6009
1133879-8209-6009
Hard To Find - 8209-6009 1133879-8209-6009
Manufacturer: 3M Win Source Part Number: 1133879-8209-6009 Packaging: Bulk Number of Positions: 9 Mounting Style: Panel Mount Color: Gray Features: Feed Through, Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: IDC, Ribbon Cable Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Contact Material: Copper Alloy Connector Style: D-Sub Material Flammability Rating: UL94 V-0 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Temperature Range - Operating: -55°C ~ 105°C Manufacturer Homepage: www.3m.comesd Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A

Manufacturer: 3M
Win Source Part Number: 1133879-8209-6009
Packaging: Bulk
Number of Positions: 9
Mounting Style: Panel Mount
Color: Gray
Features: Feed Through, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: IDC, Ribbon Cable
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Contact Material: Copper Alloy
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Homepage: www.3m.comesd
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A

Buy Now
Standard D Sub Connector, 8200 Series, De, Plug, 9, Steel Body, Idc / Idt Rohs Compliant 3M - 73T7642 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, 8200 Series, De, Plug, 9, Steel Body, Idc / Idt Rohs Compliant 3M
73T7642
Standard D Sub Connector, 8200 Series, De, Plug, 9, Steel Body, Idc / Idt Rohs Compliant 3M 73T7642
Standard D Sub Connector, 8200 Series, DE, Plug, 9, Steel Body, IDC / IDT RoHS Compliant: Yes

Standard D Sub Connector, 8200 Series, DE, Plug, 9, Steel Body, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8209-6009-ND 19-8209-6009-ND 1133879-8209-6009 73T7642
Product Name D-Sub Connector Assemblies D-Sub Connector Assemblies Hard To Find - 8209-6009 Standard D Sub Connector, 8200 Series, De, Plug, 9, Steel Body, Idc / Idt Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details