9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9POS PNL MNT IDC
Copper Alloy Contact , Gray , 8200 Series D Subminiature Plug Connector
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:8200 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
D Sub Connector, 8200 Series, DE, Plug, 9, Metal, IDC / IDT RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8277539 | MMR09K-ND | 19-8209-6000-ND | 70114894 | 46F4825 | 45Y9898 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D-Sub Connector; Plug; Copper Alloy; Gray; Glass Filled Polyester; Steel; Tin | D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts 3M | D Sub Connector, 8200 Series, De, Plug, 9, Metal, Idc / Idt Rohs Compliant 3M |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Right Angle; Right angle | Straight | ||||
| Termination | Idc | IDC | IDC / IDT |