80 Position Rectangular Receptacle Connector IDC Gold 30 AWG
80 Pos 1.27mm Pitch Receptacle, Right Angle, Gold, 750mA Product overview: 82080-6006RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 750mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-82080-6006RB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027712-82080-6006RB
Category: Connectors, Interconnects>Rectan
Series: 820
Number of Positions: 80
Pitch: 0.050" (1.27mm)
Color: Gray
Features: Feed Through, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 30 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-111196-4; 3-111196-3; 82068-6006RB; 82068-6000RB; 82100-6000RB; 2-111196-28040002961
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 3M156445,82080-6006-
Base Product Number: 82080
WIRE-BOARD CONNECTOR, SOCKET, 80 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:80Contacts;
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6288650 | 3M156445-ND | 316-82080-6006RB | 1027712-82080-6006RB | 93K7061 |
| Product Name | IDC Connectors | Free Hanging, Panel Mount | 750mA Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Wire-Board Connector, Socket, 80 Position, 0.05In; Idc Connector Type 3M |
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Right Angle; Right angle | ||||
| Termination | Idc | IDT | IDC | ||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount |