3M Free Hanging, Panel Mount 82068-6006RB

Description
68 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
68 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156444-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156444-ND
Free Hanging, Panel Mount 3M156444-ND
68 Position Rectangular Receptacle Connector IDC Gold 30 AWG

68 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 68 Position, 0.05In; Idc Connector Type 3M - 93K7060 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 68 Position, 0.05In; Idc Connector Type 3M
93K7060
Wire-Board Connector, Socket, 68 Position, 0.05In; Idc Connector Type 3M 93K7060
WIRE-BOARD CONNECTOR, SOCKET, 68 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:68Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 68 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:68Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156444-ND 93K7060
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 68 Position, 0.05In; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Minitek ® - 10073599-124LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers