3M Free Hanging, Panel Mount 82060-6006RB

Description
60 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
60 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M9644-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M9644-ND
Free Hanging, Panel Mount 3M9644-ND
60 Position Rectangular Receptacle Connector IDC Gold 30 AWG

60 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Wire-Board Conn, Socket, 60Pos, 0.05In; Idc Connector Type 3M - 93K7059 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Socket, 60Pos, 0.05In; Idc Connector Type 3M
93K7059
Wire-Board Conn, Socket, 60Pos, 0.05In; Idc Connector Type 3M 93K7059
WIRE-BOARD CONN, SOCKET, 60POS, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONN, SOCKET, 60POS, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:60Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M9644-ND 93K7059
Product Name Free Hanging, Panel Mount Wire-Board Conn, Socket, 60Pos, 0.05In; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products