3M Free Hanging, Panel Mount 82050-6006RB

Description
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156443-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156443-ND
Free Hanging, Panel Mount 3M156443-ND
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 50 Position, 0.05In; Idc Connector Type 3M - 93K7058 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 50 Position, 0.05In; Idc Connector Type 3M
93K7058
Wire-Board Connector, Socket, 50 Position, 0.05In; Idc Connector Type 3M 93K7058
WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 50 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156443-ND 93K7058
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 50 Position, 0.05In; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details