3M Free Hanging, Panel Mount 82050-6006

Description
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 82050-6006-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
82050-6006-ND
Free Hanging, Panel Mount 82050-6006-ND
50 Position Rectangular Receptacle Connector IDC Gold 30 AWG

50 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Socket, Wire Mount; Tripolarized; 50; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG - 70114796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, Wire Mount; Tripolarized; 50; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG
70114796
Socket, Wire Mount; Tripolarized; 50; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG 70114796
Tripolarized Mounting Type, Mini Socket, Insulation Resistance Greater than 1 x 109 Ohms @ 500 VDC, Pitch 0.025 in., Wire Mount Number of contacts 50 Material contact copper alloy Current rating 0.5 A Material insulation glass filled polyester (PBT) The .050 in. X .100 in. tripolarized wire mount mini socket in nine sizes (20-100 positions), has a rugged tripolarized mating system, and a hill-n-date design that provides a high performance IDC interface. It also has a metal cover latch and strain relief.

Tripolarized Mounting Type, Mini Socket, Insulation Resistance Greater than 1 x 109 Ohms @ 500 VDC, Pitch 0.025 in., Wire Mount

  • Number of contacts 50
  • Material contact copper alloy
  • Current rating 0.5 A
  • Material insulation glass filled polyester (PBT)
    The .050 in. X .100 in. tripolarized wire mount mini socket in nine sizes (20-100 positions), has a rugged tripolarized mating system, and a hill-n-date design that provides a high performance IDC interface. It also has a metal cover latch and strain relief.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 82050-6006-ND 70114796
Product Name Free Hanging, Panel Mount Socket, Wire Mount; Tripolarized; 50; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG
Mounting Free Hanging (In-Line) Tripolarized
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details