3M Free Hanging, Panel Mount 82040-6006RB

Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156441-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156441-ND
Free Hanging, Panel Mount 3M156441-ND
40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 40 Position, 0.05In; Idc Connector Type 3M - 93K7057 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 40 Position, 0.05In; Idc Connector Type 3M
93K7057
Wire-Board Connector, Socket, 40 Position, 0.05In; Idc Connector Type 3M 93K7057
WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 40 POSITION, 0.05IN; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156441-ND 93K7057
Product Name Free Hanging, Panel Mount Wire-Board Connector, Socket, 40 Position, 0.05In; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-F01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCB Headers - 147100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details