3M Free Hanging, Panel Mount 82026-6006

Description
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet
Description
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M156438-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M156438-ND
Free Hanging, Panel Mount 3M156438-ND
26 Position Rectangular Receptacle Connector IDC Gold 30 AWG

26 Position Rectangular Receptacle Connector IDC Gold 30 AWG

Buy Now Datasheet
Socket, Wire Mount; Tripolarized; 26; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG - 70114793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket, Wire Mount; Tripolarized; 26; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG
70114793
Socket, Wire Mount; Tripolarized; 26; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG 70114793
Tripolarized Mounting Type, Mini Socket, Insulation Resistance Greater than 1 x 109 Ohms @ 500 VDC, Pitch 0.025 in., Wire Mount Number of contacts 26 Material contact copper alloy Current rating 0.5 A Material insulation glass filled polyester (PBT) The .050 in. X .100 in. tripolarized wire mount mini socket in nine sizes (20-100 positions), has a rugged tripolarized mating system, and a hill-n-date design that provides a high performance IDC interface. It also has a metal cover latch and strain relief.

Tripolarized Mounting Type, Mini Socket, Insulation Resistance Greater than 1 x 109 Ohms @ 500 VDC, Pitch 0.025 in., Wire Mount

  • Number of contacts 26
  • Material contact copper alloy
  • Current rating 0.5 A
  • Material insulation glass filled polyester (PBT)
    The .050 in. X .100 in. tripolarized wire mount mini socket in nine sizes (20-100 positions), has a rugged tripolarized mating system, and a hill-n-date design that provides a high performance IDC interface. It also has a metal cover latch and strain relief.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 3M156438-ND 70114793
Product Name Free Hanging, Panel Mount Socket, Wire Mount; Tripolarized; 26; Copper Alloy; 0.5 A; 0.025 in.; 30 AWG
Mounting Free Hanging (In-Line) Tripolarized
Unlock Full Specs
to access all available technical data

Similar Products

XC4 DIN Medium/High-Current Connectors - XC4F-4813 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Termination Wrapping
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details