FC FIBER OPTIC CONNECTOR, 126 uM, SINGLE MODE; Fibre Optic Connector Type:FC; Fibre Type:Singlemode; Fibre Diameter:126µm; Connector Body Material:Plastic Body; Product Range:8200 FC Series; Connector Type:FC Fibre Optic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97C8964 |
| Product Name | Fc Fiber Optic Connector, 126 Um, Single Mode; Fibre Optic Connector Type 3M |
| Connector Type | Fibre Channel Connectors |