7000057923 80610198352 6/CAB/RC/GRAY CCOD/18AWG/STR/.
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 6 Conductors 0.156"" (3.96mm) Flat Cable 50.0' (15.24m)"
CBL RIBN 6COND 0.156 GRY FEET
| Heilind Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Flat Cables | Flat Cables |
| Product Number | 8132/06 100 | 3M156579-1-ND |
| Product Name | 7000057923 80610198352 6/CAB/RC/GRAY CCOD/18AWG/STR/. | Flat Ribbon Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Standards / Certifications | RoHS |