"Flat Ribbon Cable Gray 9 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
CBL RIBN 9COND 0.1 GRY FEET
3M Round Conductor Flat Cable, 8125 Ser
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 8125/09-ND | 8125/09 |
| Product Name | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | |
| Number of Conductors | 9 # |