3M Flat Cables 8125/06

Description
3M Round Conductor Flat Cable, 8125 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 8125 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 8125/06 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8125/06
Flat Cables 8125/06
3M Round Conductor Flat Cable, 8125 Ser

3M Round Conductor Flat Cable, 8125 Ser

Buy Now
Ribbon Cable, 6 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M - 27X7298 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 6 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M
27X7298
Ribbon Cable, 6 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M 27X7298
RIBBON CABLE, 6 CONDUCTOR, 24AWG, 100FT, GREY; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, 6 CONDUCTOR, 24AWG, 100FT, GREY; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 8125/06 27X7298
Product Name Flat Cables Ribbon Cable, 6 Conductor, 24Awg, 100Ft, Grey; Cable Shielding 3M
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A01502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details