3M Flat Ribbon Cables 8124/22

Description
"Flat Ribbon Cable Gray 22 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 22 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 8124/22-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
8124/22-ND
Flat Ribbon Cables 8124/22-ND
"Flat Ribbon Cable Gray 22 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 22 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cables - 8124/22 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8124/22
Flat Cables 8124/22
3M Round Conductor Flat Cable, 8124 Ser

3M Round Conductor Flat Cable, 8124 Ser

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Flat Cables Cable Assemblies
Product Number 8124/22-ND 8124/22
Product Name Flat Ribbon Cables Flat Cables
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details