3M Flat Cables 8124/16 100

Description
3M Round Conductor Flat Cable, 8124 Ser
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, 8124 Ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 8124/16 100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
8124/16 100
Flat Cables 8124/16 100
3M Round Conductor Flat Cable, 8124 Ser

3M Round Conductor Flat Cable, 8124 Ser

Buy Now
Flat Ribbon Cables - 8124/16100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
8124/16100-ND
Flat Ribbon Cables 8124/16100-ND
"Flat Ribbon Cable Gray 16 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 16 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-8124/16100-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-8124/16100-DS-ND
Flat Ribbon Cables 19-8124/16100-DS-ND
CBL RIBN 16COND 0.1 GRY FEET

CBL RIBN 16COND 0.1 GRY FEET

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Flat Cables
Product Number 8124/16 100 8124/16100-ND
Product Name Flat Cables Flat Ribbon Cables
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/650-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details