3M Round Conductor Flat Cable, 8124 Ser
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 1.00' (304.80mm)"
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 5.0' (1.52m)"
CBL RIBN 10COND 0.1 GRAY FOOT
"Flat Ribbon Cable Gray 10 Conductors 0.100"" (2.54mm) Flat Cable 100.0' (30.48m)"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Flat Cables |
| Product Number | 8124/10 100 | 3M156818-10-ND |
| Product Name | Flat Cables | Flat Ribbon Cables |
| Cable Type | Flat Cable | |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding |