3M Wire-Board Connector, Header, 68 Position, 1.27Mm; Connector Systems 3M 81068-520203

Description
WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:810 Series RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:810 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 68 Position, 1.27Mm; Connector Systems 3M - 31C8598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 68 Position, 1.27Mm; Connector Systems 3M
31C8598
Wire-Board Connector, Header, 68 Position, 1.27Mm; Connector Systems 3M 31C8598
WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:810 Series RoHS Compliant: No

WIRE-BOARD CONNECTOR, HEADER, 68 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:810 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C8598
Product Name Wire-Board Connector, Header, 68 Position, 1.27Mm; Connector Systems 3M
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details